Wurth Electronics ICS, Inc. Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount 61201023021

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Series: WR-BHD Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 10 Pitch: 0.100" (2.54mm) Number of Rows: 2
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Series: WR-BHD Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 10 Pitch: 0.100" (2.54mm) Number of Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Series: WR-BHD Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 10 Pitch: 0.100" (2.54mm) Number of Rows: 2

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Series: WR-BHD
Package: Tray
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Number of Rows: 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T16LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details