Wurth Electronics ICS, Inc. Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 61201021721

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: WR-BHD Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: WR-BHD Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: WR-BHD Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: WR-BHD
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 10
Row Spacing - Mating: 0.100" (2.54mm)
Style: Board to Cable/Wire

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA 90° Plug - 150515 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details