Wurth Electronics ICS, Inc. Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins 61200821621

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: WR-BHD Package: Tray Pitch - Mating: 0.100" (2.54mm) Product Status: Active Number of Positions: 8 Contact Type: Male Pin Row Spacing - Mating: 0.100" (2.54mm) Mounting Type: Through Hole Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: WR-BHD Package: Tray Pitch - Mating: 0.100" (2.54mm) Product Status: Active Number of Positions: 8 Contact Type: Male Pin Row Spacing - Mating: 0.100" (2.54mm) Mounting Type: Through Hole Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: WR-BHD Package: Tray Pitch - Mating: 0.100" (2.54mm) Product Status: Active Number of Positions: 8 Contact Type: Male Pin Row Spacing - Mating: 0.100" (2.54mm) Mounting Type: Through Hole Termination: Solder

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: WR-BHD
Package: Tray
Pitch - Mating: 0.100" (2.54mm)
Product Status: Active
Number of Positions: 8
Contact Type: Male Pin
Row Spacing - Mating: 0.100" (2.54mm)
Mounting Type: Through Hole
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details