Wurth Electronics ICS, Inc. Connectors,Interconnects 61200820621

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-780-4S4 Contact Type: Female Socket Shrouding: Unshrouded Mounting Type: Surface Mount Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-780-4S4 Contact Type: Female Socket Shrouding: Unshrouded Mounting Type: Surface Mount Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-780-4S4 Contact Type: Female Socket Shrouding: Unshrouded Mounting Type: Surface Mount Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: NI-780-4S4
Contact Type: Female Socket
Shrouding: Unshrouded
Mounting Type: Surface Mount
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Mini Receptacle - 888N-F6AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details