Wurth Electronics ICS, Inc. Connectors,Interconnects 61002021121

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Number of Positions: 5 Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.197" (5.00mm) Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Number of Positions: 5 Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.197" (5.00mm) Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Number of Positions: 5 Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.197" (5.00mm) Insulation Height: 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Contact Type: Female Socket
Number of Positions: 5
Number of Positions Loaded: All
Shrouding: Shrouded
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.197" (5.00mm)
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to BNC Female, Adapter - SALE-9323 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details