Wurth Electronics ICS, Inc. Connectors,Interconnects 61000418221

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Radial - 4 Leads Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Contact Length - Mating: 0.120" (3.05mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Radial - 4 Leads Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Contact Length - Mating: 0.120" (3.05mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Radial - 4 Leads Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Contact Length - Mating: 0.120" (3.05mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: Radial - 4 Leads
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Shrouding: Unshrouded
Fastening Type: Spring Lock
Insulation Height: 0.030" (0.75mm)
Contact Length - Mating: 0.120" (3.05mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details