Wurth Electronics ICS, Inc. Connectors, Interconnects - Shunts, Jumpers 60910213421

Description
Win Source Part Number: 1349474-60910213421 Category: Connectors, Interconnects - Shunts, Jumpers Series: WR-PHD Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Gold Package: Bulk Voltage Rating: 250VAC Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Number of Positions or Pins (Grid): 4 (2 x 2) Height: 0.235" (5.97mm) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Würth Elektronik
Request a Quote Datasheet
Description
Win Source Part Number: 1349474-60910213421 Category: Connectors, Interconnects - Shunts, Jumpers Series: WR-PHD Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Gold Package: Bulk Voltage Rating: 250VAC Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Number of Positions or Pins (Grid): 4 (2 x 2) Height: 0.235" (5.97mm) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Würth Elektronik
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Shunts, Jumpers - 1349474-60910213421 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1349474-60910213421
Connectors, Interconnects - Shunts, Jumpers 1349474-60910213421
Win Source Part Number: 1349474-60910213421 Category: Connectors, Interconnects - Shunts, Jumpers Series: WR-PHD Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Gold Package: Bulk Voltage Rating: 250VAC Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Number of Positions or Pins (Grid): 4 (2 x 2) Height: 0.235" (5.97mm) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Würth Elektronik

Win Source Part Number: 1349474-60910213421
Category: Connectors, Interconnects - Shunts, Jumpers
Series: WR-PHD
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Gold
Package: Bulk
Voltage Rating: 250VAC
Gender: Female Sockets
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Number of Positions or Pins (Grid): 4 (2 x 2)
Height: 0.235" (5.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Würth Elektronik

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1349474-60910213421
Product Name Connectors, Interconnects - Shunts, Jumpers
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products