Wurth Electronics ICS, Inc. Custom Parts - Custom Parts (0 - A) - 6,90157E+11 6.90157E+16

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124726-6,90157E+11 Number of Positions: 4 Pitch: 2.54 mm Color: Red Connector Type: IDC, Male Pin, Plug Number of Rows: 2 Row Spacing: 1.4986 mm Termination: IDC Contact Material: Bronze Voltage Rating: 100 V Current Rating: 1 A Number of Contacts: 4 Gender: Male Length: 7.11 mm Housing Material: PBT Orientation: Straight Contact Plating: Tin Insulation: Insulated Height: 7 mm Contact Gender: Male Categories: Custom Parts Insulation Resistance: 1 GΩ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Cable, Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Wire/Cable Type: Ribbon Wire/Cable Gauge: 28 AWG Flammability Rating: UL94 V-0 Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124726-6,90157E+11 Number of Positions: 4 Pitch: 2.54 mm Color: Red Connector Type: IDC, Male Pin, Plug Number of Rows: 2 Row Spacing: 1.4986 mm Termination: IDC Contact Material: Bronze Voltage Rating: 100 V Current Rating: 1 A Number of Contacts: 4 Gender: Male Length: 7.11 mm Housing Material: PBT Orientation: Straight Contact Plating: Tin Insulation: Insulated Height: 7 mm Contact Gender: Male Categories: Custom Parts Insulation Resistance: 1 GΩ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Cable, Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Wire/Cable Type: Ribbon Wire/Cable Gauge: 28 AWG Flammability Rating: UL94 V-0 Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 6,90157E+11 - 1124726-6,90157E+11 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 6,90157E+11
1124726-6,90157E+11
Custom Parts - Custom Parts (0 - A) - 6,90157E+11 1124726-6,90157E+11
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124726-6,90157E+11 Number of Positions: 4 Pitch: 2.54 mm Color: Red Connector Type: IDC, Male Pin, Plug Number of Rows: 2 Row Spacing: 1.4986 mm Termination: IDC Contact Material: Bronze Voltage Rating: 100 V Current Rating: 1 A Number of Contacts: 4 Gender: Male Length: 7.11 mm Housing Material: PBT Orientation: Straight Contact Plating: Tin Insulation: Insulated Height: 7 mm Contact Gender: Male Categories: Custom Parts Insulation Resistance: 1 GΩ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Cable, Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Wire/Cable Type: Ribbon Wire/Cable Gauge: 28 AWG Flammability Rating: UL94 V-0 Max Operating Temperature: 105 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124726-6,90157E+11
Number of Positions: 4
Pitch: 2.54 mm
Color: Red
Connector Type: IDC, Male Pin, Plug
Number of Rows: 2
Row Spacing: 1.4986 mm
Termination: IDC
Contact Material: Bronze
Voltage Rating: 100 V
Current Rating: 1 A
Number of Contacts: 4
Gender: Male
Length: 7.11 mm
Housing Material: PBT
Orientation: Straight
Contact Plating: Tin
Insulation: Insulated
Height: 7 mm
Contact Gender: Male
Categories: Custom Parts
Insulation Resistance: 1 GΩ
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Wire/Cable Type: Ribbon
Wire/Cable Gauge: 28 AWG
Flammability Rating: UL94 V-0
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1124726-6,90157E+11
Product Name Custom Parts - Custom Parts (0 - A) - 6,90157E+11
Unlock Full Specs
to access all available technical data