Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187656-6,15008E+11
Number of Rows: 1
Termination: Solder
Current Rating: 1.5 A
Shielding: Shielded
Housing Material: PBT
Contact Plating: Gold
Number of Ports: 1
Operating Supply Voltage: 120 V
Contact Resistance: 20 mΩ
Direction: Up
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1187656-6,15008E+11 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 6,15008E+11 |