Wurth Electronics ICS, Inc. Connectors,Interconnects 434123050816

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit: BCD Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Automatic Reset Mounting Type: Fixed Actuator Height off PCB, Vertical: 4.00mm
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit: BCD Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Automatic Reset Mounting Type: Fixed Actuator Height off PCB, Vertical: 4.00mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit: BCD Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Automatic Reset Mounting Type: Fixed Actuator Height off PCB, Vertical: 4.00mm

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit: BCD
Switch Function: On-On
Contact Rating @ Voltage: 0.1A @ 16VAC/DC
Actuator Type: Automatic Reset
Mounting Type: Fixed
Actuator Height off PCB, Vertical: 4.00mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM3M3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details