Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOUCH SWITCHES AND TACTILE SWITCHES
WURTH ELECTRONICS ICS, INC.
434123050816 -- TACTILE SWITCHES
Wurth Electronics ICS, Inc.
Tactile Switches
434123050816
Description
SWITCH TACTILE SPST-NO 0.05A 12V
ODG (Origin Data Global)
Done
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
434123050816
Tactile Switches
434123050816
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Touch Switches and Tactile Switches
Product Number
434123050816
Product Name
Tactile Switches
Switch Function
Off-Mom
Switching Mechanism
SPST-NO
Terminal Type
J Lead
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Tactile Switches
1301.9316.24
Specs
Actuator Specifications
Standard
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
4
suppliers
Altech Corp.
Pushbutton Switches
601.6369.037
Specs
Switch Type
Tact Switch
View Details
NKK Switches
Light Touch Miniature Pushbutton
EB2011P-BC
Specs
Switch Type
Touch-sensitive Switch
Actuator Specifications
Round, Button
Switch Function
Momentary Contact; On-Mom
View Details
6
suppliers
Aratas America LLC
B3J Hinged Tactile Switch
B3J-2300
Specs
Switch Dimensions
10.3 x 12 x 18 mm
Terminal Type
Through-hole mount
Min. Actuating Force
0.3 lbs (0.1295 kg)
View Details
4
suppliers