Wurth Electronics ICS, Inc. Switches -Tactile Switches 434121025816

Description
Manufacturer: Würth Elektronik Category: Switches -Tactile Switches Series: WS-TASV Package: Tape & Reel (TR) /Cut Tape (CT) Circuit: SPST-NO Actuator Type: Standard Actuator Orientation: Top Actuated Illumination: Non-Illuminated Outline: 6.00mm x 3.80mm Contact Rating @ Voltage: 0.05A @ 12VDC
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches -Tactile Switches Series: WS-TASV Package: Tape & Reel (TR) /Cut Tape (CT) Circuit: SPST-NO Actuator Type: Standard Actuator Orientation: Top Actuated Illumination: Non-Illuminated Outline: 6.00mm x 3.80mm Contact Rating @ Voltage: 0.05A @ 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches -Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -Tactile Switches
Switches -Tactile Switches
Manufacturer: Würth Elektronik Category: Switches -Tactile Switches Series: WS-TASV Package: Tape & Reel (TR) /Cut Tape (CT) Circuit: SPST-NO Actuator Type: Standard Actuator Orientation: Top Actuated Illumination: Non-Illuminated Outline: 6.00mm x 3.80mm Contact Rating @ Voltage: 0.05A @ 12VDC

Manufacturer: Würth Elektronik
Category: Switches -Tactile Switches
Series: WS-TASV
Package: Tape & Reel (TR) /Cut Tape (CT)
Circuit: SPST-NO
Actuator Type: Standard
Actuator Orientation: Top Actuated
Illumination: Non-Illuminated
Outline: 6.00mm x 3.80mm
Contact Rating @ Voltage: 0.05A @ 12VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Name Switches -Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331402-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
N program - NDL - Illuminated pushbutton - NDLRT/514D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Hardware - AT4140H - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details