Wurth Electronics ICS, Inc. Tactile Switches - 434113043826 434113043826

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 906861-434113043826 Series: WS-TASV Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 732-7043-1, -732-7043-6, 434113043826-ND, 732-7043-2, -732-7043-1, -434113043826-ND, 732-7043-6, -434113043826
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 906861-434113043826 Series: WS-TASV Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 732-7043-1, -732-7043-6, 434113043826-ND, 732-7043-2, -732-7043-1, -434113043826-ND, 732-7043-6, -434113043826
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - 434113043826
906861-434113043826
Tactile Switches - 434113043826 906861-434113043826
Manufacturer: Wurth Electronics Inc Win Source Part Number: 906861-434113043826 Series: WS-TASV Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 732-7043-1, -732-7043-6, 434113043826-ND, 732-7043-2, -732-7043-1, -434113043826-ND, 732-7043-6, -434113043826

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 906861-434113043826
Series: WS-TASV
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 732-7043-1, -732-7043-6, 434113043826-ND, 732-7043-2, -732-7043-1, -434113043826-ND, 732-7043-6, -434113043826

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 906861-434113043826
Product Name Tactile Switches - 434113043826
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2331390-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.3 lbs (0.1500 kg)
View Details
Light Touch Miniature Pushbutton - EB2061-F-J22AF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details