Wurth Electronics ICS, Inc. Switches Tactile Switches 434111043826

Description
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Termination Style: SMD (SMT) Tab Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Illumination: Non-Illuminated Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Termination Style: SMD (SMT) Tab Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Illumination: Non-Illuminated Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches Tactile Switches
Switches Tactile Switches
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Termination Style: SMD (SMT) Tab Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Illumination: Non-Illuminated Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Würth Elektronik
Category: Switches Tactile Switches
Termination Style: SMD (SMT) Tab
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Illumination: Non-Illuminated
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Tactile Switches - 434111043826 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
434111043826
Tactile Switches 434111043826
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 434111043826
Product Name Switches Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO
Switch Function Off-Mom
Terminal Type SMD (SMT) Tab
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3FS Tactile Switch (SMT) - B3FS-1092P-A - Aratas America LLC
Specs
Switch Dimensions 7 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
2 suppliers