Wurth Electronics ICS, Inc. Switches -Tactile Switches 431256038726

Description
Manufacturer: Würth Elektronik Category: Switches -Tactile Switches Series: WS-TATU Package: Bulk Product Status: Active Base Product Number: 43125 Operating Temperature: -40°C ~ 85°C Outline: 7.40mm x 6.55mm Features: Grounding Pin Actuator Material: Liquid Crystal Polymer (LCP)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches -Tactile Switches Series: WS-TATU Package: Bulk Product Status: Active Base Product Number: 43125 Operating Temperature: -40°C ~ 85°C Outline: 7.40mm x 6.55mm Features: Grounding Pin Actuator Material: Liquid Crystal Polymer (LCP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches -Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -Tactile Switches
Switches -Tactile Switches
Manufacturer: Würth Elektronik Category: Switches -Tactile Switches Series: WS-TATU Package: Bulk Product Status: Active Base Product Number: 43125 Operating Temperature: -40°C ~ 85°C Outline: 7.40mm x 6.55mm Features: Grounding Pin Actuator Material: Liquid Crystal Polymer (LCP)

Manufacturer: Würth Elektronik
Category: Switches -Tactile Switches
Series: WS-TATU
Package: Bulk
Product Status: Active
Base Product Number: 43125
Operating Temperature: -40°C ~ 85°C
Outline: 7.40mm x 6.55mm
Features: Grounding Pin
Actuator Material: Liquid Crystal Polymer (LCP)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Name Switches -Tactile Switches
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2065-A-J52AF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
4 suppliers
Tactile Switches - 2213819-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details