Tactile Switches WS-TATU Tact RA THT H:3.15mm Blck Act
SWITCH TACTILE SPST-NO 0.05A 12V
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 431256031716 | 431256031716 |
| Product Name | Tactile Switches | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO |
| Terminal Type | Solder Pin | PC Pin |
| Features | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) |