Wurth Electronics ICS, Inc. Switches Tactile Switches 431183008816

Description
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Termination Style: J Lead Features: Grounding Pin Circuit: SPST-NO Actuator Type: Without Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Operating Force: 160gf Mounting Type: Surface Mount Actuator Height off PCB, Vertical: 0.80mm Alternative Parts (Cross-Reference): Cross Product Status: Active Switch Function: Off-Mom
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Termination Style: J Lead Features: Grounding Pin Circuit: SPST-NO Actuator Type: Without Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Operating Force: 160gf Mounting Type: Surface Mount Actuator Height off PCB, Vertical: 0.80mm Alternative Parts (Cross-Reference): Cross Product Status: Active Switch Function: Off-Mom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches Tactile Switches
Switches Tactile Switches
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Termination Style: J Lead Features: Grounding Pin Circuit: SPST-NO Actuator Type: Without Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Operating Force: 160gf Mounting Type: Surface Mount Actuator Height off PCB, Vertical: 0.80mm Alternative Parts (Cross-Reference): Cross Product Status: Active Switch Function: Off-Mom

Manufacturer: Würth Elektronik
Category: Switches Tactile Switches
Termination Style: J Lead
Features: Grounding Pin
Circuit: SPST-NO
Actuator Type: Without
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Operating Force: 160gf
Mounting Type: Surface Mount
Actuator Height off PCB, Vertical: 0.80mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Switch Function: Off-Mom

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Name Switches Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7017-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 2213819-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-B1B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details