Wurth Electronics ICS, Inc. Tactile Switches - 431181015816 431181015816

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 906859-431181015816 Series: WS-TASV Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: -431181015816, 732-7033-2, 732-7033-1, 732-7033-6, 431181015816-ND
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 906859-431181015816 Series: WS-TASV Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: -431181015816, 732-7033-2, 732-7033-1, 732-7033-6, 431181015816-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - 431181015816
906859-431181015816
Tactile Switches - 431181015816 906859-431181015816
Manufacturer: Wurth Electronics Inc Win Source Part Number: 906859-431181015816 Series: WS-TASV Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: -431181015816, 732-7033-2, 732-7033-1, 732-7033-6, 431181015816-ND

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 906859-431181015816
Series: WS-TASV
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: -431181015816, 732-7033-2, 732-7033-1, 732-7033-6, 431181015816-ND

Buy Now Datasheet
Tactile Switches - 431181015816 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
431181015816
Tactile Switches 431181015816
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 906859-431181015816 431181015816
Product Name Tactile Switches - 431181015816 Tactile Switches
Switch Function Off-Mom
Switching Mechanism SPST-NO
Terminal Type SMD (SMT) Tab
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLWS/969D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3W Sealed Tactile Switch - B3W-4150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details
5 suppliers