Wurth Electronics ICS, Inc. Tactile Switches 430481035816

Description
Tactile Switches SMD 6x6mm 3.5mm Black 160gf WS-TASV
Datasheet
Description
Tactile Switches SMD 6x6mm 3.5mm Black 160gf WS-TASV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
430481035816
Tactile Switches 430481035816
Tactile Switches SMD 6x6mm 3.5mm Black 160gf WS-TASV

Tactile Switches SMD 6x6mm 3.5mm Black 160gf WS-TASV

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 430481035816
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pad
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2044-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details