Wurth Electronics ICS, Inc. Switches Tactile Switches 430453025836

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Switches Tactile Switches Series: WS-TASV Package: Tape & Reel (TR) Features: Washable Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Switches Tactile Switches Series: WS-TASV Package: Tape & Reel (TR) Features: Washable Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches Tactile Switches
Switches Tactile Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Switches Tactile Switches Series: WS-TASV Package: Tape & Reel (TR) Features: Washable Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Switches Tactile Switches
Series: WS-TASV
Package: Tape & Reel (TR)
Features: Washable
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount

Buy Now Datasheet
Tactile Switches - 430453025836 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
430453025836
Tactile Switches 430453025836
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 430453025836
Product Name Switches Tactile Switches Tactile Switches
Switch Function Off-Mom
Switching Mechanism SPST-NO
Terminal Type J Lead
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components - 89M6975 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.3 lbs (0.1500 kg)
View Details