Wurth Electronics ICS, Inc. Switches Tactile Switches 430186095716

Description
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Series: WS-TATV Package: Bulk Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Mounting Type: Through Hole Actuator Height off PCB, Vertical: 9.50mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Series: WS-TATV Package: Bulk Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Mounting Type: Through Hole Actuator Height off PCB, Vertical: 9.50mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches Tactile Switches
Switches Tactile Switches
Manufacturer: Würth Elektronik Category: Switches Tactile Switches Series: WS-TATV Package: Bulk Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Mounting Type: Through Hole Actuator Height off PCB, Vertical: 9.50mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Würth Elektronik
Category: Switches Tactile Switches
Series: WS-TATV
Package: Bulk
Actuator Type: Standard
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Mounting Type: Through Hole
Actuator Height off PCB, Vertical: 9.50mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Name Switches Tactile Switches
Unlock Full Specs
to access all available technical data

Similar Products

Push button for PCB mounting - PMS Tactile switch SPST – different heights, Reliable, and Durable - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Features Is UL listed; RoHS
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-Y2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details