Wurth Electronics ICS, Inc. Switches DIP Switches 428547320910

Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: IP67 - Dust Tight, Waterproof Package: Tube Height Above Board: 0.144" (3.66mm) Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: IP67 - Dust Tight, Waterproof Package: Tube Height Above Board: 0.144" (3.66mm) Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches DIP Switches
Switches DIP Switches
Manufacturer: Würth Elektronik Category: Switches DIP Switches Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: IP67 - Dust Tight, Waterproof Package: Tube Height Above Board: 0.144" (3.66mm) Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Würth Elektronik
Category: Switches DIP Switches
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: IP67 - Dust Tight, Waterproof
Package: Tube
Height Above Board: 0.144" (3.66mm)
Actuator Type: Rotary for Tool
Actuator Level: Flush, Recessed
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Name Switches DIP Switches
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-119-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-8103 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 22.4 x 6.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1825190-9 - TE Connectivity
Specs
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 2 amps
View Details
4 suppliers