Wurth Electronics ICS, Inc. Switches DIP Switches 428542320816

Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Pitch: 0.100" (2.54mm), Full Features: IP67 - Dust Tight, Waterproof Voltage Rating: 42VDC Height Above Board: 0.152" (3.85mm) Circuit: Hexadecimal Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 100mA Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Pitch: 0.100" (2.54mm), Full Features: IP67 - Dust Tight, Waterproof Voltage Rating: 42VDC Height Above Board: 0.152" (3.85mm) Circuit: Hexadecimal Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 100mA Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches DIP Switches
Switches DIP Switches
Manufacturer: Würth Elektronik Category: Switches DIP Switches Pitch: 0.100" (2.54mm), Full Features: IP67 - Dust Tight, Waterproof Voltage Rating: 42VDC Height Above Board: 0.152" (3.85mm) Circuit: Hexadecimal Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 100mA Product Status: Active

Manufacturer: Würth Elektronik
Category: Switches DIP Switches
Pitch: 0.100" (2.54mm), Full
Features: IP67 - Dust Tight, Waterproof
Voltage Rating: 42VDC
Height Above Board: 0.152" (3.85mm)
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Actuator Level: Flush, Recessed
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 100mA
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Name Switches DIP Switches
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 2047871 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-9100 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 22.4 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
DIP Switch - 2-1571999-7 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers