Wurth Electronics ICS, Inc. Connectors,Interconnects 428527420917

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Circuit: BCD Number of Positions: 5 Current Rating (Amps): 690mA Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Circuit: BCD Number of Positions: 5 Current Rating (Amps): 690mA Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Circuit: BCD Number of Positions: 5 Current Rating (Amps): 690mA Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Circuit: BCD
Number of Positions: 5
Current Rating (Amps): 690mA
Voltage Rating: 600V
Actuator Type: Flatted (3.17mm Dia)
Actuator Level: Flush Recessed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9388BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) B/H Connector for 1.13mm RF Cable - ET-SFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details