Wurth Electronics ICS, Inc. Switches DIP Switches 428427520916

Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Termination Style: PC Pin Package: Tube Voltage Rating: 24VDC Height Above Board: 0.394" (10.00mm) Circuit: Hexadecimal Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 150mA Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Termination Style: PC Pin Package: Tube Voltage Rating: 24VDC Height Above Board: 0.394" (10.00mm) Circuit: Hexadecimal Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 150mA Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches DIP Switches
Switches DIP Switches
Manufacturer: Würth Elektronik Category: Switches DIP Switches Termination Style: PC Pin Package: Tube Voltage Rating: 24VDC Height Above Board: 0.394" (10.00mm) Circuit: Hexadecimal Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 150mA Product Status: Active

Manufacturer: Würth Elektronik
Category: Switches DIP Switches
Termination Style: PC Pin
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.394" (10.00mm)
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Actuator Level: Flush, Recessed
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 150mA
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Name Switches DIP Switches
Max Current Rating 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319747-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Other Type (Special Application)
View Details
A6H Slide DIP Switch - A6H-8102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 11.39 x 4.5 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
Rotary Encoded DIP Switches - 1759630 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details