Wurth Electronics ICS, Inc. Switches DIP Switches 418121160804

Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Termination Style: Gull Wing Voltage Rating: 24VDC Circuit: SPST Actuator Type: Slide (Standard) Actuator Level: Flush, Recessed Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 25mA Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches DIP Switches Termination Style: Gull Wing Voltage Rating: 24VDC Circuit: SPST Actuator Type: Slide (Standard) Actuator Level: Flush, Recessed Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 25mA Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches DIP Switches
Switches DIP Switches
Manufacturer: Würth Elektronik Category: Switches DIP Switches Termination Style: Gull Wing Voltage Rating: 24VDC Circuit: SPST Actuator Type: Slide (Standard) Actuator Level: Flush, Recessed Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 25mA Product Status: Active

Manufacturer: Würth Elektronik
Category: Switches DIP Switches
Termination Style: Gull Wing
Voltage Rating: 24VDC
Circuit: SPST
Actuator Type: Slide (Standard)
Actuator Level: Flush, Recessed
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 25mA
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Name Switches DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-118-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP Switch - 1-5161390-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 15
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers