Wurth Electronics ICS, Inc. Switches -DIP Switches 418121160801

Description
Manufacturer: Würth Elektronik Category: Switches -DIP Switches Series: WS-DISV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPST Number of Positions: 1 Contact Finish: Gold Operating Temperature: -40°C ~ 85°C Body Material: Polyamide (PA9T)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches -DIP Switches Series: WS-DISV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPST Number of Positions: 1 Contact Finish: Gold Operating Temperature: -40°C ~ 85°C Body Material: Polyamide (PA9T)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches -DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -DIP Switches
Switches -DIP Switches
Manufacturer: Würth Elektronik Category: Switches -DIP Switches Series: WS-DISV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPST Number of Positions: 1 Contact Finish: Gold Operating Temperature: -40°C ~ 85°C Body Material: Polyamide (PA9T)

Manufacturer: Würth Elektronik
Category: Switches -DIP Switches
Series: WS-DISV
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Circuit: SPST
Number of Positions: 1
Contact Finish: Gold
Operating Temperature: -40°C ~ 85°C
Body Material: Polyamide (PA9T)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Name Switches -DIP Switches
Number of Positions Available 1
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 450-1801-ND - DigiKey
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers
A6SN Slide DIP Switch - A6SN-4102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers