Wurth Electronics ICS, Inc. DIP Switches / SIP Switches 418117270903

Description
DIP Switches / SIP Switches WS-DITV DIP 3p THT 2.54mm Hrztl Box
Datasheet
Description
DIP Switches / SIP Switches WS-DITV DIP 3p THT 2.54mm Hrztl Box
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
418117270903
DIP Switches / SIP Switches 418117270903
DIP Switches / SIP Switches WS-DITV DIP 3p THT 2.54mm Hrztl Box

DIP Switches / SIP Switches WS-DITV DIP 3p THT 2.54mm Hrztl Box

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category DIP Switches
Product Number 418117270903
Product Name DIP Switches / SIP Switches
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-5161390-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 19
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6S-H Slide DIP Switch - A6S-2101-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 6.02 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers