Wurth Electronics ICS, Inc. DIP Switches - 418117270901 418117270901

Description
Manufacturer: Würth Elektronik Win Source Part Number: 810502-418117270901 Packaging: Tube Number of Positions: 1 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Gold Voltage Rating: 24VDC Height Above Board: 0.189" (4.80mm) Length: 0.139" (3.54mm) Body Material: Polyamide (PA66), Nylon 6/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 5,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 130 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 810502-418117270901 Packaging: Tube Number of Positions: 1 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Gold Voltage Rating: 24VDC Height Above Board: 0.189" (4.80mm) Length: 0.139" (3.54mm) Body Material: Polyamide (PA66), Nylon 6/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 5,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 130 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 418117270901 - 810502-418117270901 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 418117270901
810502-418117270901
DIP Switches - 418117270901 810502-418117270901
Manufacturer: Würth Elektronik Win Source Part Number: 810502-418117270901 Packaging: Tube Number of Positions: 1 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Gold Voltage Rating: 24VDC Height Above Board: 0.189" (4.80mm) Length: 0.139" (3.54mm) Body Material: Polyamide (PA66), Nylon 6/6 Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 5,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 130 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA

Manufacturer: Würth Elektronik
Win Source Part Number: 810502-418117270901
Packaging: Tube
Number of Positions: 1
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Gold
Voltage Rating: 24VDC
Height Above Board: 0.189" (4.80mm)
Length: 0.139" (3.54mm)
Body Material: Polyamide (PA66), Nylon 6/6
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 5,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 130
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA

Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
418117270901
DIP Switches / SIP Switches 418117270901
DIP Switches / SIP Switches WS-DITV DIP 1p THT 2.54mm Hrztl Box

DIP Switches / SIP Switches WS-DITV DIP 1p THT 2.54mm Hrztl Box

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 810502-418117270901 418117270901
Product Name DIP Switches - 418117270901 DIP Switches / SIP Switches
Number of Positions Available 1
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319747-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details
A6H Slide DIP Switch - A6H-6102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 8.85 x 4.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-162-111-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 7651122 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details