Wurth Electronics ICS, Inc. Switches - DIP Switches 416131160808

Description
Win Source Part Number: 1380811-416131160808 Category: Switches>DIP Switches Series: WS-DISV Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel Voltage Rating: 24VDC Height Above Board: 0.098" (2.50mm) Length: 0.446" (11.33mm) Standard Package: 2,000 pcs Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380811-416131160808 Category: Switches>DIP Switches Series: WS-DISV Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel Voltage Rating: 24VDC Height Above Board: 0.098" (2.50mm) Length: 0.446" (11.33mm) Standard Package: 2,000 pcs Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1380811-416131160808 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1380811-416131160808
Switches - DIP Switches 1380811-416131160808
Win Source Part Number: 1380811-416131160808 Category: Switches>DIP Switches Series: WS-DISV Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel Voltage Rating: 24VDC Height Above Board: 0.098" (2.50mm) Length: 0.446" (11.33mm) Standard Package: 2,000 pcs Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380811-416131160808
Category: Switches>DIP Switches
Series: WS-DISV
Number of Positions: 8
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel
Voltage Rating: 24VDC
Height Above Board: 0.098" (2.50mm)
Length: 0.446" (11.33mm)
Standard Package: 2,000 pcs
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Number 1380811-416131160808
Product Name Switches - DIP Switches
Number of Positions Available 8
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 337554 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switches - 486-3-163-008-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
A6S-H Slide DIP Switch - A6S-7102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 18.72 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details