Wurth Electronics ICS, Inc. Switches -DIP Switches 416131160804

Description
Manufacturer: Würth Elektronik Category: Switches -DIP Switches Series: WS-DISV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPST Number of Positions: 4 Current Rating (Amps): 25mA Voltage Rating: 24VDC Actuator Type: Slide (Standard)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Switches -DIP Switches Series: WS-DISV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPST Number of Positions: 4 Current Rating (Amps): 25mA Voltage Rating: 24VDC Actuator Type: Slide (Standard)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches -DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -DIP Switches
Switches -DIP Switches
Manufacturer: Würth Elektronik Category: Switches -DIP Switches Series: WS-DISV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPST Number of Positions: 4 Current Rating (Amps): 25mA Voltage Rating: 24VDC Actuator Type: Slide (Standard)

Manufacturer: Würth Elektronik
Category: Switches -DIP Switches
Series: WS-DISV
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Circuit: SPST
Number of Positions: 4
Current Rating (Amps): 25mA
Voltage Rating: 24VDC
Actuator Type: Slide (Standard)

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
416131160804
DIP Switches / SIP Switches 416131160804
DIP Switches / SIP Switches WS-DISV DIP 4p SMT 1.27mm Hrztl HP

DIP Switches / SIP Switches WS-DISV DIP 4p SMT 1.27mm Hrztl HP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 416131160804
Product Name Switches -DIP Switches DIP Switches / SIP Switches
Number of Positions Available 4
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-435668-5 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switches - 39-A6E-9101-N-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switches - 486-3-160-957TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details