Wurth Electronics ICS, Inc. Tactile Switches - 4,30451E+11 4.30451E+16

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162035-4,30451E+11 Packaging: Tape & Reel (TR) Termination: SMD/SMT Actuator Material: Liquid Crystal Polymer, Polymer Switch Function: Off-Mom Switch Travel: 250 µm Mechanical Life: 200 kcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162035-4,30451E+11 Packaging: Tape & Reel (TR) Termination: SMD/SMT Actuator Material: Liquid Crystal Polymer, Polymer Switch Function: Off-Mom Switch Travel: 250 µm Mechanical Life: 200 kcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4,30451E+11 - 1162035-4,30451E+11 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - 4,30451E+11
1162035-4,30451E+11
Tactile Switches - 4,30451E+11 1162035-4,30451E+11
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162035-4,30451E+11 Packaging: Tape & Reel (TR) Termination: SMD/SMT Actuator Material: Liquid Crystal Polymer, Polymer Switch Function: Off-Mom Switch Travel: 250 µm Mechanical Life: 200 kcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SPST Max Operating Temperature: 85 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162035-4,30451E+11
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Actuator Material: Liquid Crystal Polymer, Polymer
Switch Function: Off-Mom
Switch Travel: 250 µm
Mechanical Life: 200 kcycles
Illumination Type: Non-Illuminated
Categories: Tactile Switches
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Throw Configuration: SPST
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1162035-4,30451E+11
Product Name Tactile Switches - 4,30451E+11
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Light Touch Miniature Pushbutton - EB2085-A-J52AC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details