Wurth Electronics ICS, Inc. Fixed Inductors - 3,31212E+11 3.31212E+16

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121672-3,31212E+11 Length: 5 mm Thickness: 4 mm Height: 4 mm Material: Copper, Gold Plating: Gold Width: 3 mm Categories: Fixed Inductors Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121672-3,31212E+11 Length: 5 mm Thickness: 4 mm Height: 4 mm Material: Copper, Gold Plating: Gold Width: 3 mm Categories: Fixed Inductors Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3,31212E+11 - 1121672-3,31212E+11 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 3,31212E+11
1121672-3,31212E+11
Fixed Inductors - 3,31212E+11 1121672-3,31212E+11
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121672-3,31212E+11 Length: 5 mm Thickness: 4 mm Height: 4 mm Material: Copper, Gold Plating: Gold Width: 3 mm Categories: Fixed Inductors Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121672-3,31212E+11
Length: 5 mm
Thickness: 4 mm
Height: 4 mm
Material: Copper, Gold
Plating: Gold
Width: 3 mm
Categories: Fixed Inductors
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1121672-3,31212E+11
Product Name Fixed Inductors - 3,31212E+11
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details