Wurth Electronics ICS, Inc. Power Supplies - Board Mount - DC DC Converters 177920514

Description
Win Source Part Number: 1380578-177920514 Category: Power Supplies - Board Mount>DC DC Converters Series: MagI³C (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 25 pcs Power (Watts): 1 W Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 75% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Affected HTSUS: 8504.40.9580 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380578-177920514 Category: Power Supplies - Board Mount>DC DC Converters Series: MagI³C (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 25 pcs Power (Watts): 1 W Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 75% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Affected HTSUS: 8504.40.9580 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1380578-177920514 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1380578-177920514
Power Supplies - Board Mount - DC DC Converters 1380578-177920514
Win Source Part Number: 1380578-177920514 Category: Power Supplies - Board Mount>DC DC Converters Series: MagI³C (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 25 pcs Power (Watts): 1 W Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 75% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Affected HTSUS: 8504.40.9580 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380578-177920514
Category: Power Supplies - Board Mount>DC DC Converters
Series: MagI³C (1W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.1mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 25 pcs
Power (Watts): 1 W
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 75%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1380578-177920514
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 21 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226243P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details