Wurth Electronics ICS, Inc. Power Supplies - Board Mount DC DC Converters 173950378

Description
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C (1W) Type: Linear Regulator Replacement Package: Tube Current - Output (Max): 500mA Voltage - Input (Min): 6V Voltage - Input (Max): 28V Voltage - Output 1: 3.3V Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 1.65 W
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C (1W) Type: Linear Regulator Replacement Package: Tube Current - Output (Max): 500mA Voltage - Input (Min): 6V Voltage - Input (Max): 28V Voltage - Output 1: 3.3V Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 1.65 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C (1W) Type: Linear Regulator Replacement Package: Tube Current - Output (Max): 500mA Voltage - Input (Min): 6V Voltage - Input (Max): 28V Voltage - Output 1: 3.3V Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 1.65 W

Manufacturer: Würth Elektronik
Category: Power Supplies - Board Mount DC DC Converters
Series: MagI³C (1W)
Type: Linear Regulator Replacement
Package: Tube
Current - Output (Max): 500mA
Voltage - Input (Min): 6V
Voltage - Input (Max): 28V
Voltage - Output 1: 3.3V
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Power (Watts): 1.65 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC-DC Converters ICs - 1223369 - RS Components, Ltd.
Specs
Package Type SOT23; Other; Sot-23
Output Voltage Type Adjustable / Variable
Configuration / Function Buck; Step down
View Details