Wurth Electronics ICS, Inc. Power Supplies - Board Mount DC DC Converters 173010378

Description
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C (1W) Type: Linear Regulator Replacement Package: Tube Current - Output (Max): 1A Voltage - Input (Min): 7V Voltage - Input (Max): 28V Voltage - Output 1: 3.3V Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 3 W
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C (1W) Type: Linear Regulator Replacement Package: Tube Current - Output (Max): 1A Voltage - Input (Min): 7V Voltage - Input (Max): 28V Voltage - Output 1: 3.3V Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 3 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C (1W) Type: Linear Regulator Replacement Package: Tube Current - Output (Max): 1A Voltage - Input (Min): 7V Voltage - Input (Max): 28V Voltage - Output 1: 3.3V Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 3 W

Manufacturer: Würth Elektronik
Category: Power Supplies - Board Mount DC DC Converters
Series: MagI³C (1W)
Type: Linear Regulator Replacement
Package: Tube
Current - Output (Max): 1A
Voltage - Input (Min): 7V
Voltage - Input (Max): 28V
Voltage - Output 1: 3.3V
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Power (Watts): 3 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228617P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
Buck 5V 3A 60V Step-Down DC-DC Converter IC - 739-LM2576HVSX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-5
Output Voltage 5 volts
Input Voltage 60 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 715-IR3637ASTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details