Wurth Electronics ICS, Inc. Power Supplies - Board Mount DC DC Converters 171050601

Description
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C, VDRM Type: Non-Isolated PoL Module Features: SCP, UVLO Applications: ITE (Commercial) Efficiency: 86% Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 7-SMD Module Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C, VDRM Type: Non-Isolated PoL Module Features: SCP, UVLO Applications: ITE (Commercial) Efficiency: 86% Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 7-SMD Module Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C, VDRM Type: Non-Isolated PoL Module Features: SCP, UVLO Applications: ITE (Commercial) Efficiency: 86% Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 7-SMD Module Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Würth Elektronik
Category: Power Supplies - Board Mount DC DC Converters
Series: MagI³C, VDRM
Type: Non-Isolated PoL Module
Features: SCP, UVLO
Applications: ITE (Commercial)
Efficiency: 86%
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 7-SMD Module
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; 7-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3A Boost DC-DC Converter IC - 739-AAT2215IWP-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.75 volts
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1228071P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details