Wurth Electronics ICS, Inc. Power Supplies - Board Mount DC DC Converters 171040302

Description
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C, VDRM Type: Non-Isolated PoL Module Features: OCP, OTP, OVP, SCP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.95V Voltage - Input (Max): 6V Voltage - Output 1: 0.8 ~ 3.6V Operating Temperature: -40°C ~ 85°C Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C, VDRM Type: Non-Isolated PoL Module Features: OCP, OTP, OVP, SCP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.95V Voltage - Input (Max): 6V Voltage - Output 1: 0.8 ~ 3.6V Operating Temperature: -40°C ~ 85°C Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C, VDRM Type: Non-Isolated PoL Module Features: OCP, OTP, OVP, SCP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.95V Voltage - Input (Max): 6V Voltage - Output 1: 0.8 ~ 3.6V Operating Temperature: -40°C ~ 85°C Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Würth Elektronik
Category: Power Supplies - Board Mount DC DC Converters
Series: MagI³C, VDRM
Type: Non-Isolated PoL Module
Features: OCP, OTP, OVP, SCP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 6V
Voltage - Output 1: 0.8 ~ 3.6V
Operating Temperature: -40°C ~ 85°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Output Voltage 2.95 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1228027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details