Manufacturer: Würth Elektronik
Category: Power Supplies - Board Mount DC DC Converters
Series: MagI³C, VDRM
Type: Non-Isolated PoL Module
Features: OTP, SCP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Efficiency: 86%
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |