Win Source Part Number: 1338963-171012401
Category: Power Supplies - Board Mount - DC DC Converters
Series: MagI³C, VDRM
Type: Non-Isolated PoL Module
Features: SCP, UVLO
Package: Tape & Reel
Size / Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Applications: ITE (Commercial)
Standard Package: 250
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 6V
Voltage - Input (Max): 42V
Voltage - Output 1: 5 ~ 24V
Efficiency: 94%
Mounting Type: Surface Mount
Package / Case: 7-SMD Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Würth Elektronik
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1338963-171012401 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel |