Wurth Electronics ICS, Inc. Power Supplies - Board Mount DC DC Converters 171010550

Description
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C, VDMM Type: Non-Isolated PoL Module Features: Adjustable Output Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 5.5V Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C, VDMM Type: Non-Isolated PoL Module Features: Adjustable Output Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 5.5V Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Würth Elektronik Category: Power Supplies - Board Mount DC DC Converters Series: MagI³C, VDMM Type: Non-Isolated PoL Module Features: Adjustable Output Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 5.5V Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Würth Elektronik
Category: Power Supplies - Board Mount DC DC Converters
Series: MagI³C, VDMM
Type: Non-Isolated PoL Module
Features: Adjustable Output
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 5.5V
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Output Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5103C - 930967-PT5103C - Win Source Electronics
Specs
Package Type Other; 3-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers