Wurth Electronics ICS, Inc. Optoelectronics LED White Lighting 158301240

Description
Manufacturer: Würth Elektronik Category: Optoelectronics LED White Lighting Series: WL-SWTP Color: White, Neutral Voltage - Forward (Vf) (Typ): 3V Current - Test: 20mA CCT (K): 4000K Flux @ 25°C, Current - Test: 7.5lm (Typ) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 85 (Typ) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Optoelectronics LED White Lighting Series: WL-SWTP Color: White, Neutral Voltage - Forward (Vf) (Typ): 3V Current - Test: 20mA CCT (K): 4000K Flux @ 25°C, Current - Test: 7.5lm (Typ) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 85 (Typ) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics LED White Lighting - 158301240 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED White Lighting
158301240
Optoelectronics LED White Lighting 158301240
Manufacturer: Würth Elektronik Category: Optoelectronics LED White Lighting Series: WL-SWTP Color: White, Neutral Voltage - Forward (Vf) (Typ): 3V Current - Test: 20mA CCT (K): 4000K Flux @ 25°C, Current - Test: 7.5lm (Typ) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 85 (Typ) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Würth Elektronik
Category: Optoelectronics LED White Lighting
Series: WL-SWTP
Color: White, Neutral
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 20mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 7.5lm (Typ)
Lumens/Watt @ Current - Test: 125 lm/W
CRI (Color Rendering Index): 85 (Typ)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number 158301240
Product Name Optoelectronics LED White Lighting
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers