Wurth Electronics ICS, Inc. Connectors,Interconnects 15411494AA570

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Current - DC Forward (If) (Max): 3.2A Radiant Intensity (Ie) Min @ If: 0.662mW/sr @ 20mA Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Viewing Angle: 135° Wavelength: 840nm
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Current - DC Forward (If) (Max): 3.2A Radiant Intensity (Ie) Min @ If: 0.662mW/sr @ 20mA Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Viewing Angle: 135° Wavelength: 840nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Current - DC Forward (If) (Max): 3.2A Radiant Intensity (Ie) Min @ If: 0.662mW/sr @ 20mA Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Viewing Angle: 135° Wavelength: 840nm

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Current - DC Forward (If) (Max): 3.2A
Radiant Intensity (Ie) Min @ If: 0.662mW/sr @ 20mA
Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red
Viewing Angle: 135°
Wavelength: 840nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details