Wurth Electronics ICS, Inc. Optoelectronics - LED Indication - Discrete 150505M173300

Description
Win Source Part Number: 1371961-150505M17330 0 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Würth Elektronik Series: WL-SFTW Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 5.00mm L x 5.00mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red, Green, Blue (RGB) Configuration: Independent Height (Max): 1.80mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Red, 1300mcd Green, 350mcd Blue Lens Style: Round with Flat Top Lens Size: 4.00mm Dia Voltage - Forward (Vf) (Typ): 2V Red, 3.2V Green, 3.2V Blue Viewing Angle: 120° Wavelength - Dominant: 625nm Red, 520nm Green, 470nm Blue Wavelength - Peak: 635nm Red, 515nm Green, 465nm Blue
Request a Quote Datasheet
Description
Win Source Part Number: 1371961-150505M17330 0 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Würth Elektronik Series: WL-SFTW Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 5.00mm L x 5.00mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red, Green, Blue (RGB) Configuration: Independent Height (Max): 1.80mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Red, 1300mcd Green, 350mcd Blue Lens Style: Round with Flat Top Lens Size: 4.00mm Dia Voltage - Forward (Vf) (Typ): 2V Red, 3.2V Green, 3.2V Blue Viewing Angle: 120° Wavelength - Dominant: 625nm Red, 520nm Green, 470nm Blue Wavelength - Peak: 635nm Red, 515nm Green, 465nm Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 150505M173300 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
150505M173300
Optoelectronics - LED Indication - Discrete 150505M173300
Win Source Part Number: 1371961-150505M17330 0 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Würth Elektronik Series: WL-SFTW Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 5.00mm L x 5.00mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red, Green, Blue (RGB) Configuration: Independent Height (Max): 1.80mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Red, 1300mcd Green, 350mcd Blue Lens Style: Round with Flat Top Lens Size: 4.00mm Dia Voltage - Forward (Vf) (Typ): 2V Red, 3.2V Green, 3.2V Blue Viewing Angle: 120° Wavelength - Dominant: 625nm Red, 520nm Green, 470nm Blue Wavelength - Peak: 635nm Red, 515nm Green, 465nm Blue

Win Source Part Number: 1371961-150505M173300
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Würth Elektronik
Series: WL-SFTW
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-PLCC
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 5.00mm L x 5.00mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red, Green, Blue (RGB)
Configuration: Independent
Height (Max): 1.80mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 800mcd Red, 1300mcd Green, 350mcd Blue
Lens Style: Round with Flat Top
Lens Size: 4.00mm Dia
Voltage - Forward (Vf) (Typ): 2V Red, 3.2V Green, 3.2V Blue
Viewing Angle: 120°
Wavelength - Dominant: 625nm Red, 520nm Green, 470nm Blue
Wavelength - Peak: 635nm Red, 515nm Green, 465nm Blue

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number 150505M173300
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-0WC - HIS550R-0WC - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Bulbs - 2234600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 40 watts
View Details
PM22L Panel Mount 22mm Multifunctional LED - PM22L-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel Mount
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details