Wurth Electronics ICS, Inc. Optoelectronics- LED Indication - Discrete 150121SV74000

Description
Manufacturer: Würth Elektronik Category: Optoelectronics- LED Indication - Discrete Series: WL-SBCW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Wavelength - Dominant: 570nm Green, 630nm Red Wavelength - Peak: 572nm Green, 645nm Red Package / Case: 4-SMD, No Lead Size / Dimension: 3.20mm L x 2.70mm W Height (Max): 0.80mm
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Optoelectronics- LED Indication - Discrete Series: WL-SBCW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Wavelength - Dominant: 570nm Green, 630nm Red Wavelength - Peak: 572nm Green, 645nm Red Package / Case: 4-SMD, No Lead Size / Dimension: 3.20mm L x 2.70mm W Height (Max): 0.80mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics- LED Indication - Discrete - 150121SV74000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics- LED Indication - Discrete
150121SV74000
Optoelectronics- LED Indication - Discrete 150121SV74000
Manufacturer: Würth Elektronik Category: Optoelectronics- LED Indication - Discrete Series: WL-SBCW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Wavelength - Dominant: 570nm Green, 630nm Red Wavelength - Peak: 572nm Green, 645nm Red Package / Case: 4-SMD, No Lead Size / Dimension: 3.20mm L x 2.70mm W Height (Max): 0.80mm

Manufacturer: Würth Elektronik
Category: Optoelectronics- LED Indication - Discrete
Series: WL-SBCW
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Wavelength - Dominant: 570nm Green, 630nm Red
Wavelength - Peak: 572nm Green, 645nm Red
Package / Case: 4-SMD, No Lead
Size / Dimension: 3.20mm L x 2.70mm W
Height (Max): 0.80mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number 150121SV74000
Product Name Optoelectronics- LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-A - HIS550R-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers