Manufacturer: Würth Elektronik
Category: Optoelectronics -LED Indication - Discrete
Series: WL-SMCW
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Blue
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Package / Case: 1206 (3216 Metric)
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 150120BS75000 |
| Product Name | Optoelectronics -LED Indication - Discrete |