Wurth Electronics ICS, Inc. Optoelectronics - LED Indication - Discrete 150060RS55040

Description
Win Source Part Number: 1371957-150060RS5504 0 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Würth Elektronik Series: WL-SMCD Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: 150060 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 0.50mm Lens Transparency: Diffused Millicandela Rating: 90mcd Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 140° Wavelength - Dominant: 624nm Wavelength - Peak: 632nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371957-150060RS5504 0 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Würth Elektronik Series: WL-SMCD Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: 150060 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 0.50mm Lens Transparency: Diffused Millicandela Rating: 90mcd Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 140° Wavelength - Dominant: 624nm Wavelength - Peak: 632nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 150060RS55040 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
150060RS55040
Optoelectronics - LED Indication - Discrete 150060RS55040
Win Source Part Number: 1371957-150060RS5504 0 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Würth Elektronik Series: WL-SMCD Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: 150060 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 0.50mm Lens Transparency: Diffused Millicandela Rating: 90mcd Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 140° Wavelength - Dominant: 624nm Wavelength - Peak: 632nm

Win Source Part Number: 1371957-150060RS55040
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Würth Elektronik
Series: WL-SMCD
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: 150060
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.60mm L x 0.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 0.50mm
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Viewing Angle: 140°
Wavelength - Dominant: 624nm
Wavelength - Peak: 632nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number 150060RS55040
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details