Wurth Electronics ICS, Inc. Connectors,Interconnects 140356145100

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Number of Channels: 3 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 600% @ 1mA Current Transfer Ratio (Max): 7500% @ 1mA Rise / Fall Time (Typ): 45ns, 5ns Input Type: Logic Output Type: CMOS, Push-Pull Voltage - Output (Max): 37V Current - Output / Channel: 1.4A (Switch)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Number of Channels: 3 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 600% @ 1mA Current Transfer Ratio (Max): 7500% @ 1mA Rise / Fall Time (Typ): 45ns, 5ns Input Type: Logic Output Type: CMOS, Push-Pull Voltage - Output (Max): 37V Current - Output / Channel: 1.4A (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Number of Channels: 3 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 600% @ 1mA Current Transfer Ratio (Max): 7500% @ 1mA Rise / Fall Time (Typ): 45ns, 5ns Input Type: Logic Output Type: CMOS, Push-Pull Voltage - Output (Max): 37V Current - Output / Channel: 1.4A (Switch)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Number of Channels: 3
Voltage - Isolation: 1kV (1000V)
Current Transfer Ratio (Min): 600% @ 1mA
Current Transfer Ratio (Max): 7500% @ 1mA
Rise / Fall Time (Typ): 45ns, 5ns
Input Type: Logic
Output Type: CMOS, Push-Pull
Voltage - Output (Max): 37V
Current - Output / Channel: 1.4A (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details