Wright Tool 18 Pc.Metric Comb.Wrench Set, 7mm-24mm 758

Description
Product Highlights 7mm 8mm 9mm 10mm 11mm 12mm 13mm 14mm 15mm 16mm 17mm 18mm 19mm 20mm 21mm 22mm 23mm 24mm Denim Tool Roll UST470100
Description
Product Highlights 7mm 8mm 9mm 10mm 11mm 12mm 13mm 14mm 15mm 16mm 17mm 18mm 19mm 20mm 21mm 22mm 23mm 24mm Denim Tool Roll UST470100

Suppliers

Company
Product
Description
Supplier Links
18 Pc.Metric Comb.Wrench Set, 7mm-24mm - 758-WRIGHT - Transcat, Inc.
Rochester, NY, USA
18 Pc.Metric Comb.Wrench Set, 7mm-24mm
758-WRIGHT
18 Pc.Metric Comb.Wrench Set, 7mm-24mm 758-WRIGHT
Product Highlights 7mm 8mm 9mm 10mm 11mm 12mm 13mm 14mm 15mm 16mm 17mm 18mm 19mm 20mm 21mm 22mm 23mm 24mm Denim Tool Roll UST470100

Product Highlights

  • 7mm
  • 8mm
  • 9mm
  • 10mm
  • 11mm
  • 12mm
  • 13mm
  • 14mm
  • 15mm
  • 16mm
  • 17mm
  • 18mm
  • 19mm
  • 20mm
  • 21mm
  • 22mm
  • 23mm
  • 24mm
  • Denim Tool Roll
  • UST470100
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 758-WRIGHT
Product Name 18 Pc.Metric Comb.Wrench Set, 7mm-24mm
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details