The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
| WPT Power Corporation | WPT Power Corporation | |
|---|---|---|
| Product Category | Pneumatic Brakes | Pneumatic Brake and Clutch Assemblies |
| Product Number | 324H | 324H |
| Product Name | Low Inertia Spring Set Brake | Low Inertia Clutches and Brakes |
| Torque | 31192 Ft-lbs (42296 N-m) | 40150 Ft-lbs (54443 N-m) |
| Pneumatic Pressure | 90 psi (63.34 m H2O) | 100 psi (70.38 m H2O) |
| Maximum Speed | 1430 rpm | 1140 rpm |
| Configuration | Disc | Disc |
| Engagement | Friction | Friction |